Panasonic Res, Thick Film, 1M87, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1874V

Description
RES, THICK FILM, 1M87, 1%, 0.125W, 0805; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M87, 1%, 0.125W, 0805; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M87, 1%, 0.125W, 0805; Resistance Panasonic - 90W3342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M87, 1%, 0.125W, 0805; Resistance Panasonic
90W3342
Res, Thick Film, 1M87, 1%, 0.125W, 0805; Resistance Panasonic 90W3342
RES, THICK FILM, 1M87, 1%, 0.125W, 0805; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M87, 1%, 0.125W, 0805; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9935 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9935
Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9935
RES, THICK FILM, 1M87, 1%, 0.125W, 0805, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M87, 1%, 0.125W, 0805, REEL; Resistance:1.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3342 51W9935
Product Name Res, Thick Film, 1M87, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1M87, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.87E6 ohms 1.87E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details