Panasonic Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1824V

Description
RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9930
Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9930
RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M82, 1%, 0.125W, 0805, REEL; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF1824V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF1824V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF1824V
RES SMD 1.82M OHM 1% 1/8W 0805

RES SMD 1.82M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 51W9930 ERJ-6ENF1824V
Product Name Res, Thick Film, 1M82, 1%, 0.125W, 0805, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 1.82E6 ohms 1.82E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details