Panasonic Res, Thick Film, 17R8, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF17R8V

Description
RES, THICK FILM, 17R8, 1%, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 17R8, 1%, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 17R8, 1%, 0.125W, 0805; Resistance Panasonic - 90W3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.125W, 0805; Resistance Panasonic
90W3326
Res, Thick Film, 17R8, 1%, 0.125W, 0805; Resistance Panasonic 90W3326
RES, THICK FILM, 17R8, 1%, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.125W, 0805; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 17R8, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17R8, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9913
Res, Thick Film, 17R8, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9913
RES, THICK FILM, 17R8, 1%, 0.125W, 0805, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 17R8, 1%, 0.125W, 0805, REEL; Resistance:17.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF17R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF17R8V
Chip Resistor - Surface Mount ERJ-6ENF17R8V
RES SMD 17.8 OHM 1% 1/8W 0805

RES SMD 17.8 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W3326 51W9913 ERJ-6ENF17R8V
Product Name Res, Thick Film, 17R8, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 17R8, 1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details