Panasonic Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1783V

Description
RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Panasonic
53W4763
Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Panasonic 53W4763
RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9922
Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9922
RES, THICK FILM, 178K, 1%, 0.125W, 0805, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 178K, 1%, 0.125W, 0805, REEL; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4763 51W9922
Product Name Res, Thick Film, 178K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 178K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers