Panasonic Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1654V

Description
RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Panasonic - 90W3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Panasonic
90W3322
Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Panasonic 90W3322
RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1M65, 1%, 0.125W, 0805; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9906
Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9906
RES, THICK FILM, 1M65, 1%, 0.125W, 0805, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1M65, 1%, 0.125W, 0805, REEL; Resistance:1.65Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3322 51W9906
Product Name Res, Thick Film, 1M65, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1M65, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.65E6 ohms 1.65E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers