Panasonic Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1652V

Description
RES, THICK FILM, 16K5, 1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K5, 1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Panasonic - 53W4753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Panasonic
53W4753
Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Panasonic 53W4753
RES, THICK FILM, 16K5, 1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.125W, 0805; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9904
Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9904
RES, THICK FILM, 16K5, 1%, 0.125W, 0805, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.125W, 0805, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4753 51W9904
Product Name Res, Thick Film, 16K5, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 16K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 16500 ohms 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details