Panasonic Res, Thick Film, 165R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1650V

Description
RES, THICK FILM, 165R, 1%, 0.125W, 0805; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 165R, 1%, 0.125W, 0805; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 165R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3321 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.125W, 0805; Resistance Panasonic
90W3321
Res, Thick Film, 165R, 1%, 0.125W, 0805; Resistance Panasonic 90W3321
RES, THICK FILM, 165R, 1%, 0.125W, 0805; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.125W, 0805; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 165R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9902 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9902
Res, Thick Film, 165R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9902
RES, THICK FILM, 165R, 1%, 0.125W, 0805, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.125W, 0805, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 165 OHM 1% 1/8W 0805 - 590-ERJ-6ENF1650V - Utmel Electronic Limited
Hong Kong, China
RES SMD 165 OHM 1% 1/8W 0805
590-ERJ-6ENF1650V
RES SMD 165 OHM 1% 1/8W 0805 590-ERJ-6ENF1650V
RES SMD 165 OHM 1% 1/8W 0805

RES SMD 165 OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6ENF1650V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1650V
Chip Resistor - Surface Mount ERJ-6ENF1650V
RES SMD 165 OHM 1% 1/8W 0805

RES SMD 165 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 90W3321 51W9902 590-ERJ-6ENF1650V ERJ-6ENF1650V
Product Name Res, Thick Film, 165R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 165R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 165 OHM 1% 1/8W 0805 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details