Panasonic Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1622V

Description
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7603 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7603
Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7603
RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.125W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K2, 1%, 0.125W, 0805; Resistance Panasonic - 65T8710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K2, 1%, 0.125W, 0805; Resistance Panasonic
65T8710
Res, Thick Film, 16K2, 1%, 0.125W, 0805; Resistance Panasonic 65T8710
RES, THICK FILM, 16K2, 1%, 0.125W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 16K2, 1%, 0.125W, 0805; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97W7603 65T8710
Product Name Res, Thick Film, 16K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 16K2, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 16200 ohms 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details