Panasonic Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1604V

Description
RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Panasonic - 90W3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Panasonic
90W3317
Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Panasonic 90W3317
RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.125W, 0805; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9897
Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9897
RES, THICK FILM, 1M6, 1%, 0.125W, 0805, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1M6, 1%, 0.125W, 0805, REEL; Resistance:1.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3317 51W9897
Product Name Res, Thick Film, 1M6, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1M6, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1.60E6 ohms 1.60E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details