RES, THICK FILM, 1K6, 1%, 0.125W, 0805, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
RES, THICK FILM, 1K6, 1%, 0.125W, 0805; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 51W9894 | 53W4749 |
| Product Name | Res, Thick Film, 1K6, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 1K6, 1%, 0.125W, 0805; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 1600 ohms | 1600 ohms |