RES, THICK FILM, 15R4, 1%, 0.125W, 0805, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
RES, THICK FILM, 15R4, 1%, 0.125W, 0805; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
RES 15.4 OHM 1/8W 1% 0805 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 51W9876 | 90W3301 | ERJ-6ENF15R4V |
| Product Name | Res, Thick Film, 15R4, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 15R4, 1%, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 15.4 ohms | 15.4 ohms | 15.4 ohms |