Panasonic RES SMD 1.54K OHM 1% 1/8W 0805 ERJ-6ENF1541V

Description
RES SMD 1.54K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 1.54K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.54K OHM 1% 1/8W 0805 - 590-ERJ-6ENF1541V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.54K OHM 1% 1/8W 0805
590-ERJ-6ENF1541V
RES SMD 1.54K OHM 1% 1/8W 0805 590-ERJ-6ENF1541V
RES SMD 1.54K OHM 1% 1/8W 0805

RES SMD 1.54K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1K54, 1%, 0.125W, 0805; Resistance Panasonic - 53W4743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.125W, 0805; Resistance Panasonic
53W4743
Res, Thick Film, 1K54, 1%, 0.125W, 0805; Resistance Panasonic 53W4743
RES, THICK FILM, 1K54, 1%, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.125W, 0805; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9880 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9880
Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9880
RES, THICK FILM, 1K54, 1%, 0.125W, 0805, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.125W, 0805, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF1541V 53W4743 51W9880
Product Name RES SMD 1.54K OHM 1% 1/8W 0805 Res, Thick Film, 1K54, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K54, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073728P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details