Panasonic Chip Resistor - Surface Mount - ERJ-6ENF1501V ERJ-6ENF1501V

Description
Manufacturer: Panasonic Win Source Part Number: 918631-ERJ-6ENF1501V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.50KCTR-NDR, ERJ-6ENF1501, ERJ6ENF1501, P1.50KCCT, ERJ-6ENF1501S, P1.50KCCT-NDR, ERJ6ENF1501S, P1.50KCBK, P1.50KCTR, P1.50KCDKR, P1.50KCDKR-NDR, ERJ6ENF1501V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918631-ERJ-6ENF1501V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.50KCTR-NDR, ERJ-6ENF1501, ERJ6ENF1501, P1.50KCCT, ERJ-6ENF1501S, P1.50KCCT-NDR, ERJ6ENF1501S, P1.50KCBK, P1.50KCTR, P1.50KCDKR, P1.50KCDKR-NDR, ERJ6ENF1501V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF1501V
918631-ERJ-6ENF1501V
Chip Resistor - Surface Mount - ERJ-6ENF1501V 918631-ERJ-6ENF1501V
Manufacturer: Panasonic Win Source Part Number: 918631-ERJ-6ENF1501V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P1.50KCTR-NDR, ERJ-6ENF1501, ERJ6ENF1501, P1.50KCCT, ERJ-6ENF1501S, P1.50KCCT-NDR, ERJ6ENF1501S, P1.50KCBK, P1.50KCTR, P1.50KCDKR, P1.50KCDKR-NDR, ERJ6ENF1501V

Manufacturer: Panasonic
Win Source Part Number: 918631-ERJ-6ENF1501V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 1.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P1.50KCTR-NDR, ERJ-6ENF1501, ERJ6ENF1501, P1.50KCCT, ERJ-6ENF1501S, P1.50KCCT-NDR, ERJ6ENF1501S, P1.50KCBK, P1.50KCTR, P1.50KCDKR, P1.50KCDKR-NDR, ERJ6ENF1501V

Buy Now Datasheet
Automotive SMD 150V 125mW Resistor - 52-ERJ-6ENF1501V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 150V 125mW Resistor
52-ERJ-6ENF1501V
Automotive SMD 150V 125mW Resistor 52-ERJ-6ENF1501V
1.5kR 1% 0805 Thick Film SMD Resistor 150V 125mW AEC-Q200 Product overview: ERJ-6ENF1501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1501V can be used for catalog matching and distributor lookup.

1.5kR 1% 0805 Thick Film SMD Resistor 150V 125mW AEC-Q200 Product overview: ERJ-6ENF1501V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1501V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF1501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1501V
Chip Resistor - Surface Mount ERJ-6ENF1501V
RES SMD 1.5K OHM 1% 1/8W 0805

RES SMD 1.5K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.125W, 0805; Resistance Panasonic - 64R5380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.125W, 0805; Resistance Panasonic
64R5380
Res, Thick Film, 1K5, 1%, 0.125W, 0805; Resistance Panasonic 64R5380
RES, THICK FILM, 1K5, 1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.125W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3304
Res, Thick Film, 1K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3304
RES, THICK FILM, 1K5, 1%, 0.125W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.125W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 918631-ERJ-6ENF1501V 52-ERJ-6ENF1501V ERJ-6ENF1501V 64R5380 90W3304
Product Name Chip Resistor - Surface Mount - ERJ-6ENF1501V Automotive SMD 150V 125mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K5, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details