Panasonic Chip Resistor - Surface Mount - ERJ-6ENF1500V ERJ-6ENF1500V

Description
Manufacturer: Panasonic Win Source Part Number: 918630-ERJ-6ENF1500V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CDKR, P150CBK, P150CCT-NDR, ERJ6ENF1500, P150CTR, ERJ-6ENF1500, ERJ-6ENF1500S, ERJ6ENF1500S, P150CCT, ERJ6ENF1500V, P150CDKR-NDR, P150CTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918630-ERJ-6ENF1500V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CDKR, P150CBK, P150CCT-NDR, ERJ6ENF1500, P150CTR, ERJ-6ENF1500, ERJ-6ENF1500S, ERJ6ENF1500S, P150CCT, ERJ6ENF1500V, P150CDKR-NDR, P150CTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF1500V
918630-ERJ-6ENF1500V
Chip Resistor - Surface Mount - ERJ-6ENF1500V 918630-ERJ-6ENF1500V
Manufacturer: Panasonic Win Source Part Number: 918630-ERJ-6ENF1500V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P150CDKR, P150CBK, P150CCT-NDR, ERJ6ENF1500, P150CTR, ERJ-6ENF1500, ERJ-6ENF1500S, ERJ6ENF1500S, P150CCT, ERJ6ENF1500V, P150CDKR-NDR, P150CTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918630-ERJ-6ENF1500V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P150CDKR, P150CBK, P150CCT-NDR, ERJ6ENF1500, P150CTR, ERJ-6ENF1500, ERJ-6ENF1500S, ERJ6ENF1500S, P150CCT, ERJ6ENF1500V, P150CDKR-NDR, P150CTR-NDR

Buy Now Datasheet
SMD 8W 150V Resistor - 52-ERJ-6ENF1500V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6ENF1500V
SMD 8W 150V Resistor 52-ERJ-6ENF1500V
150R 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF1500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1500V can be used for catalog matching and distributor lookup.

150R 1% 1/8W 150V SMD Chip Resistor 0805 Product overview: ERJ-6ENF1500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1500V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF1500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1500V
Chip Resistor - Surface Mount ERJ-6ENF1500V
RES SMD 150 OHM 1% 1/8W 0805

RES SMD 150 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Panasonic - 64R5379 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Panasonic
64R5379
Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Panasonic 64R5379
RES, THICK FILM, 150R, 1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3303
Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3303
RES, THICK FILM, 150R, 1%, 0.125W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 150 OHM 1% 1/8W 0805 - 590-ERJ-6ENF1500V - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 1% 1/8W 0805
590-ERJ-6ENF1500V
RES SMD 150 OHM 1% 1/8W 0805 590-ERJ-6ENF1500V
RES SMD 150 OHM 1% 1/8W 0805

RES SMD 150 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 918630-ERJ-6ENF1500V 52-ERJ-6ENF1500V ERJ-6ENF1500V 64R5379 90W3303 590-ERJ-6ENF1500V
Product Name Chip Resistor - Surface Mount - ERJ-6ENF1500V SMD 8W 150V Resistor Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 150R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 150 OHM 1% 1/8W 0805
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers