Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF14R7V

Description
RES SMD 14.7 OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 14.7 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF14R7V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF14R7V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF14R7V
RES SMD 14.7 OHM 1% 1/8W 0805

RES SMD 14.7 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 14R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3293
Res, Thick Film, 14R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3293
RES, THICK FILM, 14R7, 1%, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.125W, 0805; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9860
Res, Thick Film, 14R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9860
RES, THICK FILM, 14R7, 1%, 0.125W, 0805, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 14R7, 1%, 0.125W, 0805, REEL; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 14.7 OHM 1% 1/8W 0805 - 590-ERJ-6ENF14R7V - Utmel Electronic Limited
Hong Kong, China
RES SMD 14.7 OHM 1% 1/8W 0805
590-ERJ-6ENF14R7V
RES SMD 14.7 OHM 1% 1/8W 0805 590-ERJ-6ENF14R7V
RES SMD 14.7 OHM 1% 1/8W 0805

RES SMD 14.7 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number ERJ-6ENF14R7V 90W3293 51W9860 590-ERJ-6ENF14R7V
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 14R7, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 14R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 14.7 OHM 1% 1/8W 0805
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 14.7 ohms 14.7 ohms 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers