Panasonic Res, Thick Film, 14R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF14R0V

Description
RES, THICK FILM, 14R, 1%, 0.125W, 0805, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 14R, 1%, 0.125W, 0805, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 14R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9858 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9858
Res, Thick Film, 14R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9858
RES, THICK FILM, 14R, 1%, 0.125W, 0805, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 14R, 1%, 0.125W, 0805, REEL; Resistance:14ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 14 OHM 1% 1/8W 0805 - 590-ERJ-6ENF14R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 14 OHM 1% 1/8W 0805
590-ERJ-6ENF14R0V
RES SMD 14 OHM 1% 1/8W 0805 590-ERJ-6ENF14R0V
RES SMD 14 OHM 1% 1/8W 0805

RES SMD 14 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 51W9858 590-ERJ-6ENF14R0V
Product Name Res, Thick Film, 14R, 1%, 0.125W, 0805, Reel; Resistance Panasonic RES SMD 14 OHM 1% 1/8W 0805
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details