Panasonic SMD 8W 150V Resistor ERJ-6ENF1472V

Description
14.7kR 1% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6ENF1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14.7kR 1% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6ENF1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W 150V Resistor - 52-ERJ-6ENF1472V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-ERJ-6ENF1472V
SMD 8W 150V Resistor 52-ERJ-6ENF1472V
14.7kR 1% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6ENF1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1472V can be used for catalog matching and distributor lookup.

14.7kR 1% 1/8W 150V Thick Film SMD Resistor 0805 Product overview: ERJ-6ENF1472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1472V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF1472V
918629-ERJ-6ENF1472V
Chip Resistor - Surface Mount - ERJ-6ENF1472V 918629-ERJ-6ENF1472V
Manufacturer: Panasonic Win Source Part Number: 918629-ERJ-6ENF1472V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 14.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ6ENF1472S, P14.7KCBK, P14.7KCCT-NDR, P14.7KCDKR, ERJ6ENF1472V, P14.7KCTR-NDR, ERJ-6ENF1472, ERJ6ENF1472, P14.7KCDKR-NDR, P14.7KCTR, P14.7KCCT, ERJ-6ENF1472S

Manufacturer: Panasonic
Win Source Part Number: 918629-ERJ-6ENF1472V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 14.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ6ENF1472S, P14.7KCBK, P14.7KCCT-NDR, P14.7KCDKR, ERJ6ENF1472V, P14.7KCTR-NDR, ERJ-6ENF1472, ERJ6ENF1472, P14.7KCDKR-NDR, P14.7KCTR, P14.7KCCT, ERJ-6ENF1472S

Buy Now Datasheet
Res, Thick Film, 14K7, 1%, 0.125W, 0805; Resistance Panasonic - 53W4741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K7, 1%, 0.125W, 0805; Resistance Panasonic
53W4741
Res, Thick Film, 14K7, 1%, 0.125W, 0805; Resistance Panasonic 53W4741
RES, THICK FILM, 14K7, 1%, 0.125W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 14K7, 1%, 0.125W, 0805; Resistance:14.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6ENF1472V 918629-ERJ-6ENF1472V 53W4741
Product Name SMD 8W 150V Resistor Chip Resistor - Surface Mount - ERJ-6ENF1472V Res, Thick Film, 14K7, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 14700 ohms 14700 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details