Panasonic Chip Resistor - Surface Mount - ERJ-6ENF1402V ERJ-6ENF1402V

Description
Manufacturer: Panasonic Win Source Part Number: 918627-ERJ-6ENF1402V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P14.0KCBK, P14.0KCDKR-NDR, ERJ-6ENF1402, P14.0KCTR-NDR, ERJ6ENF1402, ERJ-6ENF1402S, ERJ6ENF1402S, P14.0KCCT, P14.0KCCT-NDR, P14.0KCTR, ERJ6ENF1402V, P14.0KCDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918627-ERJ-6ENF1402V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P14.0KCBK, P14.0KCDKR-NDR, ERJ-6ENF1402, P14.0KCTR-NDR, ERJ6ENF1402, ERJ-6ENF1402S, ERJ6ENF1402S, P14.0KCCT, P14.0KCCT-NDR, P14.0KCTR, ERJ6ENF1402V, P14.0KCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6ENF1402V
918627-ERJ-6ENF1402V
Chip Resistor - Surface Mount - ERJ-6ENF1402V 918627-ERJ-6ENF1402V
Manufacturer: Panasonic Win Source Part Number: 918627-ERJ-6ENF1402V Series: ERJ-6EN Operating Temperature Range: -55°C ~ 155°C Features: 14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P14.0KCBK, P14.0KCDKR-NDR, ERJ-6ENF1402, P14.0KCTR-NDR, ERJ6ENF1402, ERJ-6ENF1402S, ERJ6ENF1402S, P14.0KCCT, P14.0KCCT-NDR, P14.0KCTR, ERJ6ENF1402V, P14.0KCDKR

Manufacturer: Panasonic
Win Source Part Number: 918627-ERJ-6ENF1402V
Series: ERJ-6EN
Operating Temperature Range: -55°C ~ 155°C
Features: 14 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P14.0KCBK, P14.0KCDKR-NDR, ERJ-6ENF1402, P14.0KCTR-NDR, ERJ6ENF1402, ERJ-6ENF1402S, ERJ6ENF1402S, P14.0KCCT, P14.0KCCT-NDR, P14.0KCTR, ERJ6ENF1402V, P14.0KCDKR

Buy Now Datasheet
SMD 150V 8W Resistor - 52-ERJ-6ENF1402V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 8W Resistor
52-ERJ-6ENF1402V
SMD 150V 8W Resistor 52-ERJ-6ENF1402V
14kR 1% 0805 Thick Film SMD Resistor 150V 1/8W Product overview: ERJ-6ENF1402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1402V can be used for catalog matching and distributor lookup.

14kR 1% 0805 Thick Film SMD Resistor 150V 1/8W Product overview: ERJ-6ENF1402V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF1402V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 14K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.125W, 0805; Resistance Panasonic
53W4735
Res, Thick Film, 14K, 1%, 0.125W, 0805; Resistance Panasonic 53W4735
RES, THICK FILM, 14K, 1%, 0.125W, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.125W, 0805; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 14K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 14K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9863
Res, Thick Film, 14K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9863
RES, THICK FILM, 14K, 1%, 0.125W, 0805, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 14K, 1%, 0.125W, 0805, REEL; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918627-ERJ-6ENF1402V 52-ERJ-6ENF1402V 53W4735 51W9863
Product Name Chip Resistor - Surface Mount - ERJ-6ENF1402V SMD 150V 8W Resistor Res, Thick Film, 14K, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 14K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details