Panasonic Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1401V

Description
RES, THICK FILM, 1K4, 1%, 0.125W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K4, 1%, 0.125W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Panasonic - 53W4734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Panasonic
53W4734
Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Panasonic 53W4734
RES, THICK FILM, 1K4, 1%, 0.125W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.125W, 0805; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9862
Res, Thick Film, 1K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9862
RES, THICK FILM, 1K4, 1%, 0.125W, 0805, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 1K4, 1%, 0.125W, 0805, REEL; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4734 51W9862
Product Name Res, Thick Film, 1K4, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 1K4, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1400 ohms 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers