Panasonic Res, Thick Film, 13R7, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF13R7V

Description
RES, THICK FILM, 13R7, 1%, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 13R7, 1%, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 13R7, 1%, 0.125W, 0805; Resistance Panasonic - 90W3283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.125W, 0805; Resistance Panasonic
90W3283
Res, Thick Film, 13R7, 1%, 0.125W, 0805; Resistance Panasonic 90W3283
RES, THICK FILM, 13R7, 1%, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.125W, 0805; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9843
Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9843
RES, THICK FILM, 13R7, 1%, 0.125W, 0805, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 13R7, 1%, 0.125W, 0805, REEL; Resistance:13.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3283 51W9843
Product Name Res, Thick Film, 13R7, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 13R7, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details