Panasonic Res, Thick Film, 13R3, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF13R3V

Description
RES, THICK FILM, 13R3, 1%, 0.125W, 0805, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 13R3, 1%, 0.125W, 0805, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 13R3, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9842
Res, Thick Film, 13R3, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9842
RES, THICK FILM, 13R3, 1%, 0.125W, 0805, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.125W, 0805, REEL; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 13R3, 1%, 0.125W, 0805; Resistance Panasonic - 90W3282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 13R3, 1%, 0.125W, 0805; Resistance Panasonic
90W3282
Res, Thick Film, 13R3, 1%, 0.125W, 0805; Resistance Panasonic 90W3282
RES, THICK FILM, 13R3, 1%, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 13R3, 1%, 0.125W, 0805; Resistance:13.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9842 90W3282
Product Name Res, Thick Film, 13R3, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 13R3, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details