RES, THICK FILM, 1M33, 1%, 0.125W, 0805, REEL; Resistance:1.33Mohm;
RES, THICK FILM, 1M33, 1%, 0.125W, 0805; Resistance:1.33Mohm;
Res Thick Film 0805 1.33M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R
RES SMD 1.33M OHM 1% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 51W9852 | 90W3286 | 590-ERJ-6ENF1334V | ERJ-6ENF1334V |
| Product Name | Res, Thick Film, 1M33, 1%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Thick Film, 1M33, 1%, 0.125W, 0805; Resistance Panasonic | Res Thick Film 0805 1.33M Ohm 1% 1/8W 100ppm/C Molded SMD Punched Carrier T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount | |
| Resistance Range | 1.33E6 ohms | 1.33E6 ohms | 1.33E6 ohms | 0.0013 ohms |