Panasonic Chip Resistor - Surface Mount ERJ-6ENF1333V

Description
RES SMD 133K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 133K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6ENF1333V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1333V
Chip Resistor - Surface Mount ERJ-6ENF1333V
RES SMD 133K OHM 1% 1/8W 0805

RES SMD 133K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 133K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133K, 1%, 0.125W, 0805; Resistance Panasonic
53W4731
Res, Thick Film, 133K, 1%, 0.125W, 0805; Resistance Panasonic 53W4731
RES, THICK FILM, 133K, 1%, 0.125W, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 133K, 1%, 0.125W, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6ENF1333V 53W4731
Product Name Chip Resistor - Surface Mount Res, Thick Film, 133K, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 133000 ohms 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details