Panasonic Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Panasonic ERJ-6ENF1330V

Description
RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Panasonic - 90W3285 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Panasonic
90W3285
Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Panasonic 90W3285
RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.125W, 0805; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9848 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9848
Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9848
RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 133R, 1%, 0.125W, 0805, REEL; Resistance:133ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6ENF1330V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1330V
Chip Resistor - Surface Mount ERJ-6ENF1330V
RES SMD 133 OHM 1% 1/8W 0805

RES SMD 133 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 90W3285 51W9848 ERJ-6ENF1330V
Product Name Res, Thick Film, 133R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 133R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details