Panasonic Res, Thick Film, 121K, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1213V

Description
RES, THICK FILM, 121K, 1%, 0.125W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THICK FILM, 121K, 1%, 0.125W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 121K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9830
Res, Thick Film, 121K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9830
RES, THICK FILM, 121K, 1%, 0.125W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 121K, 1%, 0.125W, 0805, REEL; Resistance:121kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF1213V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF1213V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF1213V
RES SMD 121K OHM 1% 1/8W 0805

RES SMD 121K OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 51W9830 ERJ-6ENF1213V
Product Name Res, Thick Film, 121K, 1%, 0.125W, 0805, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 (2012 Metric)
Resistance Range 121000 ohms 121000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details