Panasonic Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1210V

Description
RES, THICK FILM, 121R, 1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 121R, 1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7598
Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7598
RES, THICK FILM, 121R, 1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 121R, 1%, 0.125W, 0805; Resistance Panasonic - 65T8705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 121R, 1%, 0.125W, 0805; Resistance Panasonic
65T8705
Res, Thick Film, 121R, 1%, 0.125W, 0805; Resistance Panasonic 65T8705
RES, THICK FILM, 121R, 1%, 0.125W, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 121R, 1%, 0.125W, 0805; Resistance:121ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF1210V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF1210V
Chip Resistor - Surface Mount ERJ-6ENF1210V
RES SMD 121 OHM 1% 1/8W 0805

RES SMD 121 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 97W7598 65T8705 ERJ-6ENF1210V
Product Name Res, Thick Film, 121R, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 121R, 1%, 0.125W, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 121 ohms 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details