Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6ENF1133V

Description
RES SMD 113K OHM 1% 1/8W 0805
Description
RES SMD 113K OHM 1% 1/8W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6ENF1133V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6ENF1133V
Resistors - Chip Resistor - Surface Mount ERJ-6ENF1133V
RES SMD 113K OHM 1% 1/8W 0805

RES SMD 113K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9814
Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9814
RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.125W, 0805, REEL; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Panasonic - 90W3258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Panasonic
90W3258
Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Panasonic 90W3258
RES, THICK FILM, 113K, 1%, 0.125W, 0805; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 113K, 1%, 0.125W, 0805; Resistance:113kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6ENF1133V 51W9814 90W3258
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 113K, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 113K, 1%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric]
Resistance Range 113000 ohms 113000 ohms 113000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details