RES, THICK FILM, 110K, 1%, 0.125W, 0805; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
THICK FILM CHIP RES, 0805,1% PRECISION; 110KOHM, 7 INCH REEL ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53W4716 | 81AC8533 |
| Product Name | Res, Thick Film, 110K, 1%, 0.125W, 0805; Resistance Panasonic | Thick Film Chip Res, 0805,1% Precision; 110Kohm, 7 Inch Reel Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |