Panasonic Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Panasonic ERJ-6ENF1102V

Description
RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 51W9809 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Panasonic
51W9809
Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Panasonic 51W9809
RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.125W, 0805, REEL; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Panasonic - 53W4715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Panasonic
53W4715
Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Panasonic 53W4715
RES, THICK FILM, 11K, 1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 11K, 1%, 0.125W, 0805; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9809 53W4715
Product Name Res, Thick Film, 11K, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 11K, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 11000 ohms 11000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details