Panasonic SMD 10 Ohm 8W Resistor ERJ-6ENF10R0V

Description
10 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 Ohm 8W Resistor - 52-ERJ-6ENF10R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 8W Resistor
52-ERJ-6ENF10R0V
SMD 10 Ohm 8W Resistor 52-ERJ-6ENF10R0V
10 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF10R0V can be used for catalog matching and distributor lookup.

10 Ohm 1% 1/8W 0805 SMD Thick Film Resistor Product overview: ERJ-6ENF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6ENF10R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326583-ERJ-6ENF10R0V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326583-ERJ-6ENF10R0V
Resistors - Chip Resistor - Surface Mount 1326583-ERJ-6ENF10R0V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326583-ERJ-6ENF10R0 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-6ENF10R0S,ERJ6EN F10R0S,P10.0CDKR,P10 .0CCT,ERJ6ENF10R0V,P 10.0CTR,ERJ-6ENF10R0 ,P10.0CTR-NDR,ERJ6EN F10R0,P10.0CBK,P10.0 CCT-NDR,P10.0CDKR-ND R Base Product Number: ERJ-6 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326583-ERJ-6ENF10R0V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-6ENF10R0S,ERJ6ENF10R0S,P10.0CDKR,P10.0CCT,ERJ6ENF10R0V,P10.0CTR,ERJ-6ENF10R0,P10.0CTR-NDR,ERJ6ENF10R0,P10.0CBK,P10.0CCT-NDR,P10.0CDKR-NDR
Base Product Number: ERJ-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-6ENF10R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6ENF10R0V
Chip Resistor - Surface Mount ERJ-6ENF10R0V
RES SMD 10 OHM 1% 1/8W 0805

RES SMD 10 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.125W, 0805; Resistance Panasonic - 64R5367 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.125W, 0805; Resistance Panasonic
64R5367
Res, Thick Film, 10R, 1%, 0.125W, 0805; Resistance Panasonic 64R5367
RES, THICK FILM, 10R, 1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.125W, 0805; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 90W3236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
90W3236
Res, Thick Film, 10R, 1%, 0.125W, 0805, Reel; Resistance Panasonic 90W3236
RES, THICK FILM, 10R, 1%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.125W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-6ENF10R0V 1326583-ERJ-6ENF10R0V ERJ-6ENF10R0V 64R5367 90W3236
Product Name SMD 10 Ohm 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.125W, 0805; Resistance Panasonic Res, Thick Film, 10R, 1%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details