Panasonic RES SMD 1.07K OHM 1% 1/8W 0805 ERJ-6ENF1071V

Description
RES SMD 1.07K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 1.07K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.07K OHM 1% 1/8W 0805 - 590-ERJ-6ENF1071V - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.07K OHM 1% 1/8W 0805
590-ERJ-6ENF1071V
RES SMD 1.07K OHM 1% 1/8W 0805 590-ERJ-6ENF1071V
RES SMD 1.07K OHM 1% 1/8W 0805

RES SMD 1.07K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Panasonic - 53W4710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Panasonic
53W4710
Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Panasonic 53W4710
RES, THICK FILM, 1K07, 1%, 0.125W, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K07, 1%, 0.125W, 0805; Resistance:1.07kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-6ENF1071V 53W4710
Product Name RES SMD 1.07K OHM 1% 1/8W 0805 Res, Thick Film, 1K07, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric]
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers