Panasonic RES SMD 10.2K OHM 1% 1/8W 0805 ERJ-6ENF1022V

Description
RES SMD 10.2K OHM 1% 1/8W 0805
Datasheet
Description
RES SMD 10.2K OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 10.2K OHM 1% 1/8W 0805 - 590-ERJ-6ENF1022V - Utmel Electronic Limited
Hong Kong, China
RES SMD 10.2K OHM 1% 1/8W 0805
590-ERJ-6ENF1022V
RES SMD 10.2K OHM 1% 1/8W 0805 590-ERJ-6ENF1022V
RES SMD 10.2K OHM 1% 1/8W 0805

RES SMD 10.2K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic
97W7596
Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic 97W7596
RES, THICK FILM, 10K2, 1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.125W, 0805, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Panasonic - 65T8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Panasonic
65T8703
Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Panasonic 65T8703
RES, THICK FILM, 10K2, 1%, 0.125W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.125W, 0805; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-6ENF1022V 97W7596 65T8703
Product Name RES SMD 10.2K OHM 1% 1/8W 0805 Res, Thick Film, 10K2, 1%, 0.125W, 0805, Reel; Resistance Panasonic Res, Thick Film, 10K2, 1%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10200 ohms 10200 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details