Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DSJR20V

Description
RES 0.2 OHM 5% 1/2W 0805
Datasheet
Description
RES 0.2 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DSJR20V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DSJR20V
Resistors - Chip Resistor - Surface Mount ERJ-6DSJR20V
RES 0.2 OHM 5% 1/2W 0805

RES 0.2 OHM 5% 1/2W 0805

Supplier's Site
RES 0.2 OHM 5% 1/2W 0805 - 590-ERJ-6DSJR20V - Utmel Electronic Limited
Hong Kong, China
RES 0.2 OHM 5% 1/2W 0805
590-ERJ-6DSJR20V
RES 0.2 OHM 5% 1/2W 0805 590-ERJ-6DSJR20V
RES 0.2 OHM 5% 1/2W 0805

RES 0.2 OHM 5% 1/2W 0805

Supplier's Site
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic - 68AC0276 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
68AC0276
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic 68AC0276
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic - 68AC0277 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
68AC0277
Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic 68AC0277
CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 0.5W, 0805; Resistance:0.2ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6DSJR20V 590-ERJ-6DSJR20V 68AC0276
Product Name Resistors - Chip Resistor - Surface Mount RES 0.2 OHM 5% 1/2W 0805 Current Sense Res, 0R2, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers