Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DSJR15V

Description
RES 0.15 OHM 5% 1/2W 0805
Datasheet
Description
RES 0.15 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DSJR15V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DSJR15V
Resistors - Chip Resistor - Surface Mount ERJ-6DSJR15V
RES 0.15 OHM 5% 1/2W 0805

RES 0.15 OHM 5% 1/2W 0805

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6DSJR15V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6DSJR15V
Chip Resistor - Surface Mount ERJ-6DSJR15V
RES 0.15 OHM 5% 1/2W 0805

RES 0.15 OHM 5% 1/2W 0805

Supplier's Site Datasheet
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic - 68AC0271 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic
68AC0271
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic 68AC0271
CURRENT SENSE RES, 0R15, 0.5W, 0805; Resistance:0.15ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 0.5W, 0805; Resistance:0.15ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic - 68AC0270 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic
68AC0270
Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic 68AC0270
CURRENT SENSE RES, 0R15, 0.5W, 0805; Resistance:0.15ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 0.5W, 0805; Resistance:0.15ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-6DSJR15V ERJ-6DSJR15V 68AC0271
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R15, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 0.0 ±ppm/°C 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers