Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DSJR13V

Description
RES 0.13 OHM 5% 1/2W 0805
Datasheet
Description
RES 0.13 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DSJR13V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DSJR13V
Resistors - Chip Resistor - Surface Mount ERJ-6DSJR13V
RES 0.13 OHM 5% 1/2W 0805

RES 0.13 OHM 5% 1/2W 0805

Supplier's Site
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic - 68AC0269 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic
68AC0269
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic 68AC0269
CURRENT SENSE RES, 0R13, 0.5W, 0805; Resistance:0.13ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 0.5W, 0805; Resistance:0.13ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic - 68AC0268 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic
68AC0268
Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic 68AC0268
CURRENT SENSE RES, 0R13, 0.5W, 0805; Resistance:0.13ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R13, 0.5W, 0805; Resistance:0.13ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6DSJR13V 68AC0269
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R13, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details