Panasonic Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic ERJ-6DSJR12V

Description
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic - 68AC0266 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic
68AC0266
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic 68AC0266
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic - 68AC0267 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic
68AC0267
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic 68AC0267
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6DSJR12V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DSJR12V
Resistors - Chip Resistor - Surface Mount ERJ-6DSJR12V
RES 0.12 OHM 5% 1/2W 0805

RES 0.12 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC0266 ERJ-6DSJR12V
Product Name Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details