Panasonic Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic ERJ-6DSFR12V

Description
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic - 68AC0251 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic
68AC0251
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic 68AC0251
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic - 68AC0250 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic
68AC0250
Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic 68AC0250
CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R12, 0.5W, 0805; Resistance:0.12ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0251
Product Name Current Sense Res, 0R12, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED47L0FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details