Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DSFR11V

Description
RES 0.11 OHM 1% 1/2W 0805
Datasheet
Description
RES 0.11 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DSFR11V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DSFR11V
Resistors - Chip Resistor - Surface Mount ERJ-6DSFR11V
RES 0.11 OHM 1% 1/2W 0805

RES 0.11 OHM 1% 1/2W 0805

Supplier's Site
RES SMD 110 MOHM 1% 1/2W 0805 - 590-ERJ-6DSFR11V - Utmel Electronic Limited
Hong Kong, China
RES SMD 110 MOHM 1% 1/2W 0805
590-ERJ-6DSFR11V
RES SMD 110 MOHM 1% 1/2W 0805 590-ERJ-6DSFR11V
RES SMD 110 MOHM 1% 1/2W 0805

RES SMD 110 MOHM 1% 1/2W 0805

Supplier's Site
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic - 68AC0249 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic
68AC0249
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic 68AC0249
CURRENT SENSE RES, 0R11, 0.5W, 0805; Resistance:0.11ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R11, 0.5W, 0805; Resistance:0.11ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic - 68AC0248 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic
68AC0248
Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic 68AC0248
CURRENT SENSE RES, 0R11, 0.5W, 0805; Resistance:0.11ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R11, 0.5W, 0805; Resistance:0.11ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-6DSFR11V 590-ERJ-6DSFR11V 68AC0249
Product Name Resistors - Chip Resistor - Surface Mount RES SMD 110 MOHM 1% 1/2W 0805 Current Sense Res, 0R11, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 ±ppm/°C 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-PSEDTE1L00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details