Panasonic 0.1 OHM 2W Resistor ERJ-6DSFR10V

Description
RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DSFR10V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DSFR10V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 2W Resistor - 52-ERJ-6DSFR10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-ERJ-6DSFR10V
0.1 OHM 2W Resistor 52-ERJ-6DSFR10V
RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DSFR10V can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DSFR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DSFR10V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1337452-ERJ-6DSFR10V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1337452-ERJ-6DSFR10V
Resistors - Chip Resistor - Surface Mount 1337452-ERJ-6DSFR10V
Win Source Part Number: 1337452-ERJ-6DSFR10V Category: Resistors - Chip Resistor - Surface Mount Series: ERJ-6D Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERJ-6

Win Source Part Number: 1337452-ERJ-6DSFR10V
Category: Resistors - Chip Resistor - Surface Mount
Series: ERJ-6D
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERJ-6

Buy Now Datasheet
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic - 68AC0247 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic
68AC0247
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic 68AC0247
CURRENT SENSE RES, 0R1, 0.5W, 0805; Resistance:0.1ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 0.5W, 0805; Resistance:0.1ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic - 68AC0246 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic
68AC0246
Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic 68AC0246
CURRENT SENSE RES, 0R1, 0.5W, 0805; Resistance:0.1ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 0.5W, 0805; Resistance:0.1ohm; Product Range:ERJ6DS Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6DSFR10V 1337452-ERJ-6DSFR10V 68AC0247
Product Name 0.1 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R1, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 to 150 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details