Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DQJR91V

Description
RES 0.91 OHM 5% 1/2W 0805
Datasheet
Description
RES 0.91 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DQJR91V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DQJR91V
Resistors - Chip Resistor - Surface Mount ERJ-6DQJR91V
RES 0.91 OHM 5% 1/2W 0805

RES 0.91 OHM 5% 1/2W 0805

Supplier's Site
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic - 68AC0197 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic
68AC0197
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic 68AC0197
CURRENT SENSE RES, 0R91, 0.5W, 0805; Resistance:0.91ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R91, 0.5W, 0805; Resistance:0.91ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic - 68AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic
68AC0196
Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic 68AC0196
CURRENT SENSE RES, 0R91, 0.5W, 0805; Resistance:0.91ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R91, 0.5W, 0805; Resistance:0.91ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6DQJR91V 68AC0197
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 0R91, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 0.9100 ohms 0.9100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details