Panasonic Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic ERJ-6DQJR22V

Description
CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic - 68AC0167 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic
68AC0167
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic 68AC0167
CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic - 68AC0166 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic
68AC0166
Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic 68AC0166
CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 0.5W, 0805; Resistance:0.22ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0167
Product Name Current Sense Res, 0R22, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details