Panasonic Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic ERJ-6DQJ8R2V

Description
CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic - 68AC0242 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic
68AC0242
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic 68AC0242
CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic - 68AC0243 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic
68AC0243
Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic 68AC0243
CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 8R2, 0.5W, 0805; Resistance:8.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6DQJ8R2V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DQJ8R2V
Resistors - Chip Resistor - Surface Mount ERJ-6DQJ8R2V
RES SMD 8.2 OHM 5% 1/2W 0805

RES SMD 8.2 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AC0242 ERJ-6DQJ8R2V
Product Name Current Sense Res, 8R2, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details