Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6DQJ5R6V

Description
RES SMD 5.6 OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 5.6 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-6DQJ5R6V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DQJ5R6V
Resistors - Chip Resistor - Surface Mount ERJ-6DQJ5R6V
RES SMD 5.6 OHM 5% 1/2W 0805

RES SMD 5.6 OHM 5% 1/2W 0805

Supplier's Site
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic - 68AC0235 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic
68AC0235
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic 68AC0235
CURRENT SENSE RES, 5R6, 0.5W, 0805; Resistance:5.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 5R6, 0.5W, 0805; Resistance:5.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic - 68AC0234 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic
68AC0234
Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic 68AC0234
CURRENT SENSE RES, 5R6, 0.5W, 0805; Resistance:5.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 5R6, 0.5W, 0805; Resistance:5.6ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-6DQJ5R6V 68AC0235
Product Name Resistors - Chip Resistor - Surface Mount Current Sense Res, 5R6, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED24L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details