Panasonic Chip Resistor - Surface Mount ERJ-6DQJ2R2V

Description
RES SMD 2.2 OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 2.2 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6DQJ2R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6DQJ2R2V
Chip Resistor - Surface Mount ERJ-6DQJ2R2V
RES SMD 2.2 OHM 5% 1/2W 0805

RES SMD 2.2 OHM 5% 1/2W 0805

Supplier's Site Datasheet
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic - 68AC0214 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic
68AC0214
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic 68AC0214
CURRENT SENSE RES, 2R2, 0.5W, 0805; Resistance:2.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 2R2, 0.5W, 0805; Resistance:2.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic - 68AC0215 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic
68AC0215
Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic 68AC0215
CURRENT SENSE RES, 2R2, 0.5W, 0805; Resistance:2.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 2R2, 0.5W, 0805; Resistance:2.2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-6DQJ2R2V 68AC0214
Product Name Chip Resistor - Surface Mount Current Sense Res, 2R2, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER22FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details