RES SMD 1.1 OHM 5% 1/2W 0805
CURRENT SENSE RES, 1R1, 0.5W, 0805; Resistance:1.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
CURRENT SENSE RES, 1R1, 0.5W, 0805; Resistance:1.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6DQJ1R1V | 68AC0200 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 1R1, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1.1 ohms | 1.1 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |