Panasonic Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic ERJ-6DQFR56V

Description
CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic - 68AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic
68AC0106
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic 68AC0106
CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic - 68AC0107 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic
68AC0107
Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic 68AC0107
CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 0.5W, 0805; Resistance:0.56ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0106
Product Name Current Sense Res, 0R56, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details