RES 0.36 OHM 1% 1/2W 0805
CURRENT SENSE RES, 0R36, 0.5W, 0805; Resistance:0.36ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
CURRENT SENSE RES, 0R36, 0.5W, 0805; Resistance:0.36ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-6DQFR36V | 68AC0096 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 0R36, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.3600 ohms | 0.3600 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 0.0 ±ppm/°C | |
| Power Rating | 0.5000 watts | 0.5000 watts |