Panasonic Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic ERJ-6DQFR30V

Description
CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic - 68AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic
68AC0093
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic 68AC0093
CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic - 68AC0092 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic
68AC0092
Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic 68AC0092
CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R3, 0.5W, 0805; Resistance:0.3ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-6DQFR30V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6DQFR30V
Chip Resistor - Surface Mount ERJ-6DQFR30V
RES 0.3 OHM 1% 1/2W 0805

RES 0.3 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-6DQFR30V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-6DQFR30V
Resistors - Chip Resistor - Surface Mount ERJ-6DQFR30V
RES 0.3 OHM 1% 1/2W 0805

RES 0.3 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AC0093 ERJ-6DQFR30V ERJ-6DQFR30V
Product Name Current Sense Res, 0R3, 0.5W, 0805; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details