Panasonic SMD 5.1 OHM 2W Resistor ERJ-6DQF5R1V

Description
RES SMD 5.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DQF5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 5.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DQF5R1V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.1 OHM 2W Resistor - 52-ERJ-6DQF5R1V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.1 OHM 2W Resistor
52-ERJ-6DQF5R1V
SMD 5.1 OHM 2W Resistor 52-ERJ-6DQF5R1V
RES SMD 5.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DQF5R1V can be used for catalog matching and distributor lookup.

RES SMD 5.1 OHM 1% 1/2W 0805 Product overview: ERJ-6DQF5R1V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6DQF5R1V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 5.1 OHM 1% 1/2W 0805 - 590-ERJ-6DQF5R1V - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1 OHM 1% 1/2W 0805
590-ERJ-6DQF5R1V
RES SMD 5.1 OHM 1% 1/2W 0805 590-ERJ-6DQF5R1V
RES SMD 5.1 OHM 1% 1/2W 0805

RES SMD 5.1 OHM 1% 1/2W 0805

Supplier's Site
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic - 68AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic
68AC0152
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic 68AC0152
CURRENT SENSE RES, 5R1, 0.5W, 0805; Resistance:5.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 5R1, 0.5W, 0805; Resistance:5.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic - 68AC0153 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic
68AC0153
Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic 68AC0153
CURRENT SENSE RES, 5R1, 0.5W, 0805; Resistance:5.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 5R1, 0.5W, 0805; Resistance:5.1ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6DQF5R1V 590-ERJ-6DQF5R1V 68AC0152
Product Name SMD 5.1 OHM 2W Resistor RES SMD 5.1 OHM 1% 1/2W 0805 Current Sense Res, 5R1, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 5.1 ohms 5.1 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SR731ETTPR200F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 0.2000 ohms
View Details
5 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details