Panasonic Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic ERJ-6DQF2R0V

Description
CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic - 68AC0132 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic
68AC0132
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic 68AC0132
CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic - 68AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic
68AC0133
Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic 68AC0133
CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 0.5W, 0805; Resistance:2ohm; Product Range:ERJ6DQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0132
Product Name Current Sense Res, 2R, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details